Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL256P90TFIR10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 140337-S29GL256P90TF IR10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 140337-S29GL256P90TF IR10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 140337-S29GL256P90TFIR10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
140337-S29GL256P90TFIR10
Integrated Circuits(ICs) 140337-S29GL256P90TFIR10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 140337-S29GL256P90TF IR10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 140337-S29GL256P90TFIR10
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 56-TFSOP (0.724", 18.40mm Width)
Manufacturer Device Package: 56-TSOP
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 256M (32M x 8)
Interface: Parallel
Family Name: S29GL256P
Introduction Date: May 25, 2007
ECCN: 3A991.b.1.a
Country of Origin: United States of America
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL256P90TFIR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL256P90TFIR10
Integrated Circuits (ICs) - Memory S29GL256P90TFIR10
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site
FLASH, 256MX1, 90NS, PDSO56

FLASH, 256MX1, 90NS, PDSO56

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 140337-S29GL256P90TFIR10 S29GL256P90TFIR10 S29GL256P90TFIR10
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile Flash; FLASH - NOR
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
 - 27S181PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - 40060397 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers