Cypress Semiconductor Corp. Memory - Unclassified Memory - S29GL256P90FFIR10 S29GL256P90FFIR10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211204-S29GL256P90FF IR10 Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211204-S29GL256P90FF IR10 Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - S29GL256P90FFIR10 - 211204-S29GL256P90FFIR10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - S29GL256P90FFIR10
211204-S29GL256P90FFIR10
Memory - Unclassified Memory - S29GL256P90FFIR10 211204-S29GL256P90FFIR10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211204-S29GL256P90FF IR10 Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 211204-S29GL256P90FFIR10
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL256P90FFIR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL256P90FFIR10
Integrated Circuits (ICs) - Memory - Memory S29GL256P90FFIR10
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 211204-S29GL256P90FFIR10 S29GL256P90FFIR10 S29GL256P90FFIR10
Product Name Memory - Unclassified Memory - S29GL256P90FFIR10 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile
Access Time 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3 V ~ 3.6 V 2.7V ~ 3.6V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers