Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL256P90FFCR10

Description
Win Source Part Number: 1089930-S29GL256P90F FCR10 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tray Standard Package: 360 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Access Time: 90 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Alternative Parts (Cross-Reference): M29W128GL70ZS3F; PC28F00AM29EWLA; MT29F4G08ABADAH4-AIT X:D; ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2015-S29GL256P90FFCR 10 Base Product Number: S29GL256
Request a Quote Datasheet
Description
Win Source Part Number: 1089930-S29GL256P90F FCR10 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tray Standard Package: 360 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Access Time: 90 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Alternative Parts (Cross-Reference): M29W128GL70ZS3F; PC28F00AM29EWLA; MT29F4G08ABADAH4-AIT X:D; ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2015-S29GL256P90FFCR 10 Base Product Number: S29GL256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1089930-S29GL256P90FFCR10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1089930-S29GL256P90FFCR10
Integrated Circuits (ICs) - Memory 1089930-S29GL256P90FFCR10
Win Source Part Number: 1089930-S29GL256P90F FCR10 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tray Standard Package: 360 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8) Access Time: 90 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Alternative Parts (Cross-Reference): M29W128GL70ZS3F; PC28F00AM29EWLA; MT29F4G08ABADAH4-AIT X:D; ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2015-S29GL256P90FFCR 10 Base Product Number: S29GL256

Win Source Part Number: 1089930-S29GL256P90FFCR10
Category: Integrated Circuits (ICs)>Memory
Series: GL-P
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8)
Access Time: 90 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: 0°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): M29W128GL70ZS3F; PC28F00AM29EWLA; MT29F4G08ABADAH4-AITX:D;
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2015-S29GL256P90FFCR10
Base Product Number: S29GL256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL256P90FFCR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL256P90FFCR10
Integrated Circuits (ICs) - Memory S29GL256P90FFCR10
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1089930-S29GL256P90FFCR10 S29GL256P90FFCR10
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns 90 ns
Cycle Time 90 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL116K0XMFV043-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 16000 kbits
View Details
5 suppliers