Cypress Semiconductor Corp. Memory - Flash - S29GL256P11FFI020 S29GL256P11FFI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027807-S29GL256P11FF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 110ns Family Name: S29GL256P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W256GH70ZA3E; M29W256GL60ZA3F; M29W256GL60ZA3E; M29W256GL7AZS6E; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand , United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027807-S29GL256P11FF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 110ns Family Name: S29GL256P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W256GH70ZA3E; M29W256GL60ZA3F; M29W256GL60ZA3E; M29W256GL7AZS6E; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand , United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256P11FFI020 - 027807-S29GL256P11FFI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256P11FFI020
027807-S29GL256P11FFI020
Memory - Flash - S29GL256P11FFI020 027807-S29GL256P11FFI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027807-S29GL256P11FF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 110ns Family Name: S29GL256P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W256GH70ZA3E; M29W256GL60ZA3F; M29W256GL60ZA3E; M29W256GL7AZS6E; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand , United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027807-S29GL256P11FFI020
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Access Time: 110ns
Family Name: S29GL256P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29W256GH70ZA3E; M29W256GL60ZA3F; M29W256GL60ZA3E; M29W256GL7AZS6E;
Introduction Date: October 29, 2004
ECCN: 3A991.b.1.a
Country of Origin: Thailand , United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL256P11FFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL256P11FFI020
Integrated Circuits (ICs) - Memory S29GL256P11FFI020
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 027807-S29GL256P11FFI020 S29GL256P11FFI020
Product Name Memory - Flash - S29GL256P11FFI020 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details