Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL256P11FAI010

Description
Win Source Part Number: 1184277-S29GL256P11F AI010 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tray Standard Package: 122 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (256Mb (16M x 16) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: CFI ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8542.32.0070 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL256P11FAI0 10 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1184277-S29GL256P11F AI010 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tray Standard Package: 122 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (256Mb (16M x 16) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: CFI ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8542.32.0070 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL256P11FAI0 10 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1184277-S29GL256P11FAI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1184277-S29GL256P11FAI010
Integrated Circuits (ICs) - Memory 1184277-S29GL256P11FAI010
Win Source Part Number: 1184277-S29GL256P11F AI010 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tray Standard Package: 122 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (256Mb (16M x 16) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: CFI ECCN: 3A991B1A Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH info available upon request HTSUS: 8542.32.0070 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL256P11FAI0 10 RoHS Status: RoHS non-compliant

Win Source Part Number: 1184277-S29GL256P11FAI010
Category: Integrated Circuits (ICs)>Memory
Series: GL-P
Package: Tray
Standard Package: 122
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (256Mb (16M x 16)
Access Time: 110 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: CFI
ECCN: 3A991B1A
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH info available upon request
HTSUS: 8542.32.0070
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29GL256P11FAI010
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL256P11FAI010
Integrated Circuits (ICs) - Memory - Memory S29GL256P11FAI010
IC FLASH 256MBIT CFI 64FBGA

IC FLASH 256MBIT CFI 64FBGA

Supplier's Site
IC FLASH 256MBIT CFI 64FBGA

IC FLASH 256MBIT CFI 64FBGA

Supplier's Site Datasheet
Memory - S29GL256P11FAI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 256Mbit CFI 110 ns 64-FBGA (13x11)

FLASH - NOR Memory IC 256Mbit CFI 110 ns 64-FBGA (13x11)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1184277-S29GL256P11FAI010 S29GL256P11FAI010 S29GL256P11FAI010 S29GL256P11FAI010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR Flash; FLASH
Access Time 110 ns 110 ns 110 ns
Cycle Time 110 ns 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers