Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL256P10FFIS10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211203-S29GL256P10FF IS10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211203-S29GL256P10FF IS10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 211203-S29GL256P10FFIS10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
211203-S29GL256P10FFIS10
Integrated Circuits(ICs) 211203-S29GL256P10FFIS10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211203-S29GL256P10FF IS10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 211203-S29GL256P10FFIS10
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 100ns
Package: 64-LBGA
Manufacturer Device Package: 64-FBGA (11x13)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 256M (32M x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Memory - S29GL256P10FFIS10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL256P10FFIS10
Integrated Circuits (ICs) - Memory S29GL256P10FFIS10
IC FLASH 256M PARALLEL 64FBGA

IC FLASH 256M PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 211203-S29GL256P10FFIS10 S29GL256P10FFIS10
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL064P0XMFI003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers
Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers