Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 086334-S29GL256P10FF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Access Time: 100ns
Family Name: S29GL256P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29W256GL60ZS6E; MT28EW256ABA1LPC-1SI
Introduction Date: October 29, 2004
ECCN: 3A991.b.1.a
Country of Origin: Thailand , United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC FLASH 256MBIT PARALLEL 64FBGA
IC FLASH 256MBIT PARALLEL 64FBGA
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 086334-S29GL256P10FFI020 | S29GL256P10FFI020 | S29GL256P10FFI020 |
| Product Name | Memory - Flash - S29GL256P10FFI020 | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; FLASH - NOR | Flash; Non-Volatile |
| Access Time | 100 ns | 100 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA; 64-FBGA (11x13) | 64-LBGA | BGA |