Cypress Semiconductor Corp. Memory - Flash - S29GL256P10FFI010 S29GL256P10FFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027803-S29GL256P10FF I010 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 100ns Family Name: S29GL256P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W256GL60ZS6E; MT28EW256ABA1LPC-1SI T; M29W256GH7AZA6E; MT28EW256ABA1HPC-0SI T; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027803-S29GL256P10FF I010 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 100ns Family Name: S29GL256P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W256GL60ZS6E; MT28EW256ABA1LPC-1SI T; M29W256GH7AZA6E; MT28EW256ABA1HPC-0SI T; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256P10FFI010 - 027803-S29GL256P10FFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256P10FFI010
027803-S29GL256P10FFI010
Memory - Flash - S29GL256P10FFI010 027803-S29GL256P10FFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027803-S29GL256P10FF I010 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 100ns Family Name: S29GL256P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W256GL60ZS6E; MT28EW256ABA1LPC-1SI T; M29W256GH7AZA6E; MT28EW256ABA1HPC-0SI T; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027803-S29GL256P10FFI010
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Access Time: 100ns
Family Name: S29GL256P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29W256GL60ZS6E; MT28EW256ABA1LPC-1SIT; M29W256GH7AZA6E; MT28EW256ABA1HPC-0SIT;
Introduction Date: October 29, 2004
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 256M PARALLEL 64FBGA - 217-S29GL256P10FFI010 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 256M PARALLEL 64FBGA
217-S29GL256P10FFI010
IC FLASH 256M PARALLEL 64FBGA 217-S29GL256P10FFI010
IC FLASH 256M PARALLEL 64FBGA

IC FLASH 256M PARALLEL 64FBGA

Supplier's Site
Integrated Circuits (ICs) - Memory - S29GL256P10FFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL256P10FFI010
Integrated Circuits (ICs) - Memory S29GL256P10FFI010
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 027803-S29GL256P10FFI010 217-S29GL256P10FFI010 S29GL256P10FFI010
Product Name Memory - Flash - S29GL256P10FFI010 IC FLASH 256M PARALLEL 64FBGA Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile
Access Time 100 ns 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (11x13) 64-LBGA BGA
Supply Voltage 2.7 V ~ 3.6 V 3V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details