Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892978-S29GL256N11TF
Series: GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 56-TSOP
Package: Reel - TR
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4355-1, 428-4355-2, 428-4355, 428-4359-1-ND, 428-4355-ND, 428-4359-2-ND, 428-4359-2, S29GL256N11TFI023-ND
IC FLASH 256MBIT PARALLEL 56TSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 892978-S29GL256N11TFI023 | S29GL256N11TFI023 |
| Product Name | Memory - Flash - S29GL256N11TFI023 | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 56-TSOP |