Cypress Semiconductor Corp. Memory - Flash - S29GL256N11FFA013 S29GL256N11FFA013

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 775042-S29GL256N11FF A013 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 775042-S29GL256N11FF A013 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256N11FFA013 - 775042-S29GL256N11FFA013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256N11FFA013
775042-S29GL256N11FFA013
Memory - Flash - S29GL256N11FFA013 775042-S29GL256N11FFA013
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 775042-S29GL256N11FF A013 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 775042-S29GL256N11FFA013
Series: Automotive, AEC-Q100, GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 110ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 775042-S29GL256N11FFA013
Product Name Memory - Flash - S29GL256N11FFA013
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
 - MD28F020-90 - Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers
104MHZ Memory IC and Storage Component - 774-S25FL064P0XMFI000 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tray
View Details