Cypress Semiconductor Corp. Memory - Flash - S29GL256N11FAIIH2 S29GL256N11FAIIH2

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892977-S29GL256N11FA IIH2 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11) Package: Bulk Package: 64-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892977-S29GL256N11FA IIH2 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11) Package: Bulk Package: 64-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256N11FAIIH2 - 892977-S29GL256N11FAIIH2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256N11FAIIH2
892977-S29GL256N11FAIIH2
Memory - Flash - S29GL256N11FAIIH2 892977-S29GL256N11FAIIH2
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892977-S29GL256N11FA IIH2 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11) Package: Bulk Package: 64-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892977-S29GL256N11FAIIH2
Series: GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Package: Bulk
Package: 64-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 892977-S29GL256N11FAIIH2
Product Name Memory - Flash - S29GL256N11FAIIH2
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00002444259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details