Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL256N11FAI010

Description
Win Source Part Number: 1060798-S29GL256N11F AI010 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-S29GL256N11FAI01 0,2832-S29GL256N11FA I010 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1060798-S29GL256N11F AI010 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-S29GL256N11FAI01 0,2832-S29GL256N11FA I010 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1060798-S29GL256N11FAI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1060798-S29GL256N11FAI010
Integrated Circuits (ICs) - Memory 1060798-S29GL256N11FAI010
Win Source Part Number: 1060798-S29GL256N11F AI010 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (32M x 8, 16M x 16) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-S29GL256N11FAI01 0,2832-S29GL256N11FA I010 Product Status: Obsolete

Win Source Part Number: 1060798-S29GL256N11FAI010
Category: Integrated Circuits (ICs)>Memory
Series: GL-N
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (32M x 8, 16M x 16)
Access Time: 110 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
ECCN: OBSOLETE
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Cypress Semiconductor Corp
Other Names: 428-S29GL256N11FAI010,2832-S29GL256N11FAI010
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL256N11FAI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL256N11FAI010
Integrated Circuits (ICs) - Memory S29GL256N11FAI010
IC FLASH MEMORY NOR PARALLEL

IC FLASH MEMORY NOR PARALLEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1060798-S29GL256N11FAI010 S29GL256N11FAI010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 110 ns 110 ns
Cycle Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28076665 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details