Cypress Semiconductor Corp. OEM Parts - OEM Parts ( S ) - S29GL256N10FFI020 S29GL256N10FFI020

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009160-S29GL256N10F FI020 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 100 ns Density: 256 Mb Sync/Async: Asynchronous Number of Pins: 64 Categories: OEM Parts( S ) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 90 mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009160-S29GL256N10F FI020 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 100 ns Density: 256 Mb Sync/Async: Asynchronous Number of Pins: 64 Categories: OEM Parts( S ) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 90 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S29GL256N10FFI020 - 1009160-S29GL256N10FFI020 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S29GL256N10FFI020
1009160-S29GL256N10FFI020
OEM Parts - OEM Parts ( S ) - S29GL256N10FFI020 1009160-S29GL256N10FFI020
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009160-S29GL256N10F FI020 Mounting: SMD (SMT) Memory Type: NOR Interface: Parallel Access Time: 100 ns Density: 256 Mb Sync/Async: Asynchronous Number of Pins: 64 Categories: OEM Parts( S ) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 90 mA

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009160-S29GL256N10FFI020
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 100 ns
Density: 256 Mb
Sync/Async: Asynchronous
Number of Pins: 64
Categories: OEM Parts( S )
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 90 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1009160-S29GL256N10FFI020
Product Name OEM Parts - OEM Parts ( S ) - S29GL256N10FFI020
Unlock Full Specs
to access all available technical data