Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932747-S29GL256N10FF
Series: GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 100 ns 64-FBGA (13x11)
Package: Tray
Package: 64-LBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
IC FLASH MEMORY NOR PARALLEL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 932747-S29GL256N10FFI013 | S29GL256N10FFI013 |
| Product Name | Memory - Flash - S29GL256N10FFI013 | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; 64-FBGA (13x11) | BGA |