Cypress Semiconductor Corp. Memory - Flash - S29GL128S90GHI020 S29GL128S90GHI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892976-S29GL128S90GH I020 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 56-FBGA (9x7) Package: 56-VFBGA Package: Tray Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 56-FBGA (9x7) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892976-S29GL128S90GH I020 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 56-FBGA (9x7) Package: 56-VFBGA Package: Tray Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 56-FBGA (9x7) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128S90GHI020 - 892976-S29GL128S90GHI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128S90GHI020
892976-S29GL128S90GHI020
Memory - Flash - S29GL128S90GHI020 892976-S29GL128S90GHI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892976-S29GL128S90GH I020 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 56-FBGA (9x7) Package: 56-VFBGA Package: Tray Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 56-FBGA (9x7) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892976-S29GL128S90GHI020
Series: GL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 56-FBGA (9x7)
Package: 56-VFBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL128
Categories: Integrated Circuits (ICs)
Case / Package: 56-FBGA (9x7)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL128S90GHI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL128S90GHI020
Integrated Circuits (ICs) - Memory - Memory S29GL128S90GHI020
IC FLASH 128MBIT PARALLEL 56FBGA

IC FLASH 128MBIT PARALLEL 56FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892976-S29GL128S90GHI020 S29GL128S90GHI020
Product Name Memory - Flash - S29GL128S90GHI020 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 56-FBGA (9x7)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 10324-06850 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 27C512-70WMB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 512 kbits
View Details