Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL128S10TFV020

Description
Win Source Part Number: 1254906-S29GL128S10T FV020 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 182 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL128
Request a Quote Datasheet
Description
Win Source Part Number: 1254906-S29GL128S10T FV020 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 182 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254906-S29GL128S10TFV020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254906-S29GL128S10TFV020
Integrated Circuits (ICs) - Memory 1254906-S29GL128S10TFV020
Win Source Part Number: 1254906-S29GL128S10T FV020 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 182 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL128

Win Source Part Number: 1254906-S29GL128S10TFV020
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 182
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 100 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL128

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128S10TFV020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128S10TFV020
Integrated Circuits (ICs) - Memory S29GL128S10TFV020
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254906-S29GL128S10TFV020 S29GL128S10TFV020
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 100 ns 100 ns
Cycle Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - QMP29GL512P11TFI020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details