Cypress Semiconductor Corp. Memory - Flash - S29GL128S10TFIV20 S29GL128S10TFIV20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793575-S29GL128S10TF IV20 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100ns Family Name: S29GL128S Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): K8Q2815UQB-PI4BT; K8Q2815UQB-PI4B0; K8Q2815UQB-PI4B000; M29DW128G70NF6E; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793575-S29GL128S10TF IV20 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100ns Family Name: S29GL128S Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): K8Q2815UQB-PI4BT; K8Q2815UQB-PI4B0; K8Q2815UQB-PI4B000; M29DW128G70NF6E; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128S10TFIV20 - 793575-S29GL128S10TFIV20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128S10TFIV20
793575-S29GL128S10TFIV20
Memory - Flash - S29GL128S10TFIV20 793575-S29GL128S10TFIV20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793575-S29GL128S10TF IV20 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100ns Family Name: S29GL128S Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): K8Q2815UQB-PI4BT; K8Q2815UQB-PI4B0; K8Q2815UQB-PI4B000; M29DW128G70NF6E; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793575-S29GL128S10TFIV20
Series: GL-S
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.65 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 100ns
Family Name: S29GL128S
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP
Alternative Parts (Cross-Reference): K8Q2815UQB-PI4BT; K8Q2815UQB-PI4B0; K8Q2815UQB-PI4B000; M29DW128G70NF6E;
Introduction Date: March 04, 2016
ECCN: 3A991.b.1.a
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 128M PARALLEL 56TSOP - 217-S29GL128S10TFIV20 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 128M PARALLEL 56TSOP
217-S29GL128S10TFIV20
IC FLASH 128M PARALLEL 56TSOP 217-S29GL128S10TFIV20
IC FLASH 128M PARALLEL 56TSOP

IC FLASH 128M PARALLEL 56TSOP

Supplier's Site
Integrated Circuits (ICs) - Memory - S29GL128S10TFIV20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128S10TFIV20
Integrated Circuits (ICs) - Memory S29GL128S10TFIV20
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 793575-S29GL128S10TFIV20 217-S29GL128S10TFIV20 S29GL128S10TFIV20
Product Name Memory - Flash - S29GL128S10TFIV20 IC FLASH 128M PARALLEL 56TSOP Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile
Access Time 100 ns 100 ns 100 ns
Cycle Time 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.65 V ~ 3.6 V 1.65V~3.6V 3.6V; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 448-S25FL064LABBHB030-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
Memory - 27LS03DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers