Cypress Semiconductor Corp. Memory - Flash - S29GL128S10TFI020 S29GL128S10TFI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793574-S29GL128S10TF I020 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100ns Family Name: S29GL128S Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): K8Q2815UQB-PI4BT; K8Q2815UQB-PI4B0; K8Q2815UQB-PI4B000; M29DW128G70NF6E; Introduction Date: February 11, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793574-S29GL128S10TF I020 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100ns Family Name: S29GL128S Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): K8Q2815UQB-PI4BT; K8Q2815UQB-PI4B0; K8Q2815UQB-PI4B000; M29DW128G70NF6E; Introduction Date: February 11, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128S10TFI020 - 793574-S29GL128S10TFI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128S10TFI020
793574-S29GL128S10TFI020
Memory - Flash - S29GL128S10TFI020 793574-S29GL128S10TFI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793574-S29GL128S10TF I020 Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100ns Family Name: S29GL128S Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): K8Q2815UQB-PI4BT; K8Q2815UQB-PI4B0; K8Q2815UQB-PI4B000; M29DW128G70NF6E; Introduction Date: February 11, 2011 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793574-S29GL128S10TFI020
Series: GL-S
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 100ns
Family Name: S29GL128S
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP
Alternative Parts (Cross-Reference): K8Q2815UQB-PI4BT; K8Q2815UQB-PI4B0; K8Q2815UQB-PI4B000; M29DW128G70NF6E;
Introduction Date: February 11, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL128S10TFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL128S10TFI020
Integrated Circuits (ICs) - Memory - Memory S29GL128S10TFI020
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 128M PARALLEL 56TSOP - 217-S29GL128S10TFI020 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 128M PARALLEL 56TSOP
217-S29GL128S10TFI020
IC FLASH 128M PARALLEL 56TSOP 217-S29GL128S10TFI020
IC FLASH 128M PARALLEL 56TSOP

IC FLASH 128M PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 793574-S29GL128S10TFI020 S29GL128S10TFI020 217-S29GL128S10TFI020
Product Name Memory - Flash - S29GL128S10TFI020 Integrated Circuits (ICs) - Memory - Memory IC FLASH 128M PARALLEL 56TSOP
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile
Access Time 100 ns 100 ns
Cycle Time 60 ns 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V -40degC ~ 85degC (TA) -3.3V; 3V; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - S25FL032P0XNFV001M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
2 suppliers