Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL128S10FAIV13

Description
Win Source Part Number: 1254957-S29GL128S10F AIV13 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL128 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1254957-S29GL128S10F AIV13 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL128 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254957-S29GL128S10FAIV13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254957-S29GL128S10FAIV13
Integrated Circuits (ICs) - Memory 1254957-S29GL128S10FAIV13
Win Source Part Number: 1254957-S29GL128S10F AIV13 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 100 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL128 RoHS Status: RoHS non-compliant

Win Source Part Number: 1254957-S29GL128S10FAIV13
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 100 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL128
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128S10FAIV13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128S10FAIV13
Integrated Circuits (ICs) - Memory S29GL128S10FAIV13
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254957-S29GL128S10FAIV13 S29GL128S10FAIV13
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 100 ns 100 ns
Cycle Time 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
8-bit 5V 8bit Memory IC and Storage Component - 774-AM29F010B-45EF - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; NOR
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details