Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL128P90TFIR23

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211200-S29GL128P90TF IR23 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211200-S29GL128P90TF IR23 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 211200-S29GL128P90TFIR23 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
211200-S29GL128P90TFIR23
Integrated Circuits(ICs) 211200-S29GL128P90TFIR23
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211200-S29GL128P90TF IR23 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 211200-S29GL128P90TFIR23
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 56-TFSOP (0.724", 18.40mm Width)
Manufacturer Device Package: 56-TSOP
Operating Supply Voltage: 3 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 128M (16M x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128P90TFIR23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P90TFIR23
Integrated Circuits (ICs) - Memory S29GL128P90TFIR23
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 211200-S29GL128P90TFIR23 S29GL128P90TFIR23
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 980000316 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details