Cypress Semiconductor Corp. Memory - Flash - S29GL128P90TFIR10 S29GL128P90TFIR10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027801-S29GL128P90TF IR10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027801-S29GL128P90TF IR10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P90TFIR10 - 027801-S29GL128P90TFIR10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P90TFIR10
027801-S29GL128P90TFIR10
Memory - Flash - S29GL128P90TFIR10 027801-S29GL128P90TFIR10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027801-S29GL128P90TF IR10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027801-S29GL128P90TFIR10
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128P90TFIR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P90TFIR10
Integrated Circuits (ICs) - Memory S29GL128P90TFIR10
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site
IC FLASH 128M PARALLEL 56TSOP - 217-S29GL128P90TFIR10 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 128M PARALLEL 56TSOP
217-S29GL128P90TFIR10
IC FLASH 128M PARALLEL 56TSOP 217-S29GL128P90TFIR10
IC FLASH 128M PARALLEL 56TSOP

IC FLASH 128M PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 027801-S29GL128P90TFIR10 S29GL128P90TFIR10 217-S29GL128P90TFIR10
Product Name Memory - Flash - S29GL128P90TFIR10 Integrated Circuits (ICs) - Memory IC FLASH 128M PARALLEL 56TSOP
Memory Category Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP 56-TFSOP (0.724, 18.40mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V -3.3V; 3V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details