Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL128P90TFCR23

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139190-S29GL128P90TF CR23 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139190-S29GL128P90TF CR23 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 139190-S29GL128P90TFCR23 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
139190-S29GL128P90TFCR23
Integrated Circuits(ICs) 139190-S29GL128P90TFCR23
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139190-S29GL128P90TF CR23 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 139190-S29GL128P90TFCR23
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Reel(TR)
Operating Temperature Range: 0°C ~ 85°C (TA)
Speed: 90ns
Package: 56-TFSOP (0.724", 18.40mm Width)
Manufacturer Device Package: 56-TSOP
Operating Supply Voltage: 3 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 128M (16M x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128P90TFCR23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P90TFCR23
Integrated Circuits (ICs) - Memory S29GL128P90TFCR23
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 139190-S29GL128P90TFCR23 S29GL128P90TFCR23
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - S25FL128SDPMFIG00 - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category Flash; FLASH
Access Time 6.5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details