Cypress Semiconductor Corp. Memory - Flash - S29GL128P90TFCR10 S29GL128P90TFCR10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027800-S29GL128P90TF CR10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 90ns Family Name: S29GL128P Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): W29GL128CL1T; W29GL128CH1T; W29GL128CH9T; Introduction Date: November 30, 2007 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027800-S29GL128P90TF CR10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 90ns Family Name: S29GL128P Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): W29GL128CL1T; W29GL128CH1T; W29GL128CH9T; Introduction Date: November 30, 2007 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P90TFCR10 - 027800-S29GL128P90TFCR10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P90TFCR10
027800-S29GL128P90TFCR10
Memory - Flash - S29GL128P90TFCR10 027800-S29GL128P90TFCR10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027800-S29GL128P90TF CR10 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 90ns Family Name: S29GL128P Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): W29GL128CL1T; W29GL128CH1T; W29GL128CH9T; Introduction Date: November 30, 2007 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027800-S29GL128P90TFCR10
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Access Time: 90ns
Family Name: S29GL128P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): W29GL128CL1T; W29GL128CH1T; W29GL128CH9T;
Introduction Date: November 30, 2007
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128P90TFCR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P90TFCR10
Integrated Circuits (ICs) - Memory S29GL128P90TFCR10
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 027800-S29GL128P90TFCR10 S29GL128P90TFCR10
Product Name Memory - Flash - S29GL128P90TFCR10 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 90 ns 90 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT28F020HI-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details
Specs
Memory Category EPROM; Non-Volatile
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers