Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL128P90FFSS93

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129562-S29GL128P90FF SS93 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 90ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: * Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129562-S29GL128P90FF SS93 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 90ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: * Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 129562-S29GL128P90FFSS93 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
129562-S29GL128P90FFSS93
Integrated Circuits(ICs) 129562-S29GL128P90FFSS93
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 129562-S29GL128P90FF SS93 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: 0°C ~ 85°C (TA) Speed: 90ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: * Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 129562-S29GL128P90FFSS93
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Reel(TR)
Operating Temperature Range: 0°C ~ 85°C (TA)
Speed: 90ns
Package: 64-LBGA
Manufacturer Device Package: 64-Fortified BGA (13x11)
Operating Supply Voltage: *
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 128M (16M x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
IC FLASH MEM 128MBIT PAGE 64BGA - 217-S29GL128P90FFSS93 - Utmel Electronic Limited
Hong Kong, China
IC FLASH MEM 128MBIT PAGE 64BGA
217-S29GL128P90FFSS93
IC FLASH MEM 128MBIT PAGE 64BGA 217-S29GL128P90FFSS93
IC FLASH MEM 128MBIT PAGE 64BGA

IC FLASH MEM 128MBIT PAGE 64BGA

Supplier's Site
Integrated Circuits (ICs) - Memory - S29GL128P90FFSS93 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P90FFSS93
Integrated Circuits (ICs) - Memory S29GL128P90FFSS93
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 129562-S29GL128P90FFSS93 217-S29GL128P90FFSS93 S29GL128P90FFSS93
Product Name Integrated Circuits(ICs) IC FLASH MEM 128MBIT PAGE 64BGA Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage * 2.7V~3.6V 3.6V; 2.7V ~ 3.6V
Cycle Time 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 16-3417-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers