Cypress Semiconductor Corp. Memory - Flash - S29GL128P90FFSS90 S29GL128P90FFSS90

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 734094-S29GL128P90FF SS90 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 136 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 734094-S29GL128P90FF SS90 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 136 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P90FFSS90 - 734094-S29GL128P90FFSS90 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P90FFSS90
734094-S29GL128P90FFSS90
Memory - Flash - S29GL128P90FFSS90 734094-S29GL128P90FFSS90
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 734094-S29GL128P90FF SS90 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Introduction Date: January 01, 2000 ECCN: 3A991.b.1.a Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 136 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 734094-S29GL128P90FFSS90
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: 0°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Introduction Date: January 01, 2000
ECCN: 3A991.b.1.a
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 136
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH 128M PARALLEL 64BGA - 217-S29GL128P90FFSS90 - Utmel Electronic Limited
Hong Kong, China
IC FLASH 128M PARALLEL 64BGA
217-S29GL128P90FFSS90
IC FLASH 128M PARALLEL 64BGA 217-S29GL128P90FFSS90
IC FLASH 128M PARALLEL 64BGA

IC FLASH 128M PARALLEL 64BGA

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - S29GL128P90FFSS90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL128P90FFSS90
Integrated Circuits (ICs) - Memory - Memory S29GL128P90FFSS90
FLASH - NOR MEMORY IC 128MB (16M

FLASH - NOR MEMORY IC 128MB (16M

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 734094-S29GL128P90FFSS90 217-S29GL128P90FFSS90 S29GL128P90FFSS90
Product Name Memory - Flash - S29GL128P90FFSS90 IC FLASH 128M PARALLEL 64BGA Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns
Cycle Time 90 ns 90 ns 90 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - QMP29GL512P11FFI020 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers
Memory - 6116LA45SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details