Cypress Semiconductor Corp. Memory - Flash - S29GL128P90FFSS80 S29GL128P90FFSS80

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813428-S29GL128P90FF SS80 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90ns Part Status: Obsolete (End Of Life) Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813428-S29GL128P90FF SS80 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90ns Part Status: Obsolete (End Of Life) Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P90FFSS80 - 813428-S29GL128P90FFSS80 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P90FFSS80
813428-S29GL128P90FFSS80
Memory - Flash - S29GL128P90FFSS80 813428-S29GL128P90FFSS80
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813428-S29GL128P90FF SS80 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90ns Part Status: Obsolete (End Of Life) Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813428-S29GL128P90FFSS80
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 90ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: 0°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 180
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 813428-S29GL128P90FFSS80
Product Name Memory - Flash - S29GL128P90FFSS80
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL127SABNFI100Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - 448-S25FL064P0XMFI003TR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
6 suppliers