Cypress Semiconductor Corp. Memory - Flash - S29GL128P90FFSS00 S29GL128P90FFSS00

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813213-S29GL128P90FF SS00 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90ns Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 136 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813213-S29GL128P90FF SS00 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90ns Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 136 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P90FFSS00 - 813213-S29GL128P90FFSS00 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P90FFSS00
813213-S29GL128P90FFSS00
Memory - Flash - S29GL128P90FFSS00 813213-S29GL128P90FFSS00
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 813213-S29GL128P90FF SS00 Packaging: Tray Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90ns Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel Manufacturer Package: 64-LBGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 136 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 813213-S29GL128P90FFSS00
Packaging: Tray
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 90ns
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: 0°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
Manufacturer Package: 64-LBGA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 136
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - S29GL128P90FFSS00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P90FFSS00
Integrated Circuits (ICs) - Memory S29GL128P90FFSS00
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 813213-S29GL128P90FFSS00 S29GL128P90FFSS00
Product Name Memory - Flash - S29GL128P90FFSS00 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns 90 ns
Cycle Time 90 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details