Cypress Semiconductor Corp. Memory - Flash - S29GL128P90FFIR20 S29GL128P90FFIR20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027799-S29GL128P90FF IR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): W29GL128CL9B; S29GL128P90FFIR12; S29GL128P90FFCR20; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027799-S29GL128P90FF IR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): W29GL128CL9B; S29GL128P90FFIR12; S29GL128P90FFCR20; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P90FFIR20 - 027799-S29GL128P90FFIR20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P90FFIR20
027799-S29GL128P90FFIR20
Memory - Flash - S29GL128P90FFIR20 027799-S29GL128P90FFIR20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027799-S29GL128P90FF IR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-FBGA (11x13) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): W29GL128CL9B; S29GL128P90FFIR12; S29GL128P90FFCR20; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027799-S29GL128P90FFIR20
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-FBGA (11x13)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): W29GL128CL9B; S29GL128P90FFIR12; S29GL128P90FFCR20;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128P90FFIR20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P90FFIR20
Integrated Circuits (ICs) - Memory S29GL128P90FFIR20
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 027799-S29GL128P90FFIR20 S29GL128P90FFIR20
Product Name Memory - Flash - S29GL128P90FFIR20 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - S25FL127SABNFI100Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - IS29GL128S-10DHV020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers