Cypress Semiconductor Corp. Memory - Flash - S29GL128P90FFCR20 S29GL128P90FFCR20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844423-S29GL128P90FF CR20 Series: GL-P Operating Temperature Range: 0°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844423-S29GL128P90FF CR20 Series: GL-P Operating Temperature Range: 0°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P90FFCR20 - 844423-S29GL128P90FFCR20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P90FFCR20
844423-S29GL128P90FFCR20
Memory - Flash - S29GL128P90FFCR20 844423-S29GL128P90FFCR20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 844423-S29GL128P90FF CR20 Series: GL-P Operating Temperature Range: 0°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 844423-S29GL128P90FFCR20
Series: GL-P
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 64-FBGA (13x11)
Package: 64-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL128
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 180
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128P90FFCR20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P90FFCR20
Integrated Circuits (ICs) - Memory S29GL128P90FFCR20
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 844423-S29GL128P90FFCR20 S29GL128P90FFCR20
Product Name Memory - Flash - S29GL128P90FFCR20 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type BGA; 64-FBGA (13x11) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - 0436A8ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 8000 kbits
View Details
 - P7700270-F8C000 - Rochester Electronics
Specs
Memory Category Flash
Package Type BGA; PG-TFBGA-24
View Details
2 suppliers