Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL128P90FAIR22

Description
Win Source Part Number: 1254997-S29GL128P90F AIR22 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tape & Reel (TR) Standard Package: 400 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254997-S29GL128P90F AIR22 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tape & Reel (TR) Standard Package: 400 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254997-S29GL128P90FAIR22 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254997-S29GL128P90FAIR22
Integrated Circuits (ICs) - Memory 1254997-S29GL128P90FAIR22
Win Source Part Number: 1254997-S29GL128P90F AIR22 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tape & Reel (TR) Standard Package: 400 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1254997-S29GL128P90FAIR22
Category: Integrated Circuits (ICs)>Memory
Series: GL-P
Package: Tape & Reel (TR)
Standard Package: 400
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 90 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128P90FAIR22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P90FAIR22
Integrated Circuits (ICs) - Memory S29GL128P90FAIR22
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254997-S29GL128P90FAIR22 S29GL128P90FAIR22
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns 90 ns
Cycle Time 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - 6116SA120TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 120 ns
Density 16 kbits
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details