Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL128P11WGI019

Description
Win Source Part Number: 1255022-S29GL128P11W GI019 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255022-S29GL128P11W GI019 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255022-S29GL128P11WGI019 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255022-S29GL128P11WGI019
Integrated Circuits (ICs) - Memory 1255022-S29GL128P11WGI019
Win Source Part Number: 1255022-S29GL128P11W GI019 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 110 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1255022-S29GL128P11WGI019
Category: Integrated Circuits (ICs)>Memory
Series: GL-P
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 110 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: Die
Supplier Device Package: Wafer
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 58 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1255022-S29GL128P11WGI019
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - S25FL116K0XNFIQ10-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers