Cypress Semiconductor Corp. Memory - Flash - S29GL128P11TFIV13 S29GL128P11TFIV13

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793572-S29GL128P11TF IV13 Series: GL-P Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128M (16M x 8) Access Time: 110ns Family Name: S29GL128P Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): MX29GL128EHT2I-90G; MX29LV128MBTI-90Q; MX29LV128MLTI-90Q; MX29LV128MLTI-90R; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793572-S29GL128P11TF IV13 Series: GL-P Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128M (16M x 8) Access Time: 110ns Family Name: S29GL128P Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): MX29GL128EHT2I-90G; MX29LV128MBTI-90Q; MX29LV128MLTI-90Q; MX29LV128MLTI-90R; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P11TFIV13 - 793572-S29GL128P11TFIV13 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P11TFIV13
793572-S29GL128P11TFIV13
Memory - Flash - S29GL128P11TFIV13 793572-S29GL128P11TFIV13
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793572-S29GL128P11TF IV13 Series: GL-P Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 1.65 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128M (16M x 8) Access Time: 110ns Family Name: S29GL128P Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Manufacturer Package: 56-TSOP Alternative Parts (Cross-Reference): MX29GL128EHT2I-90G; MX29LV128MBTI-90Q; MX29LV128MLTI-90Q; MX29LV128MLTI-90R; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793572-S29GL128P11TFIV13
Series: GL-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 1.65 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128M (16M x 8)
Access Time: 110ns
Family Name: S29GL128P
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Manufacturer Package: 56-TSOP
Alternative Parts (Cross-Reference): MX29GL128EHT2I-90G; MX29LV128MBTI-90Q; MX29LV128MLTI-90Q; MX29LV128MLTI-90R;
Introduction Date: May 25, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128P11TFIV13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P11TFIV13
Integrated Circuits (ICs) - Memory S29GL128P11TFIV13
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 793572-S29GL128P11TFIV13 S29GL128P11TFIV13
Product Name Memory - Flash - S29GL128P11TFIV13 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 110 ns 110 ns
Cycle Time 110 ns
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details