Cypress Semiconductor Corp. Memory - Flash - S29GL128P11TFI020 S29GL128P11TFI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139084-S29GL128P11TF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 110ns Family Name: S29GL128P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MX29LA129MLTI-90R; MX29LA129MHTI-10G; MX29LA129MLTI-90Q; MX29LA129MLTI-10; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139084-S29GL128P11TF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 110ns Family Name: S29GL128P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MX29LA129MLTI-90R; MX29LA129MHTI-10G; MX29LA129MLTI-90Q; MX29LA129MLTI-10; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P11TFI020 - 139084-S29GL128P11TFI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P11TFI020
139084-S29GL128P11TFI020
Memory - Flash - S29GL128P11TFI020 139084-S29GL128P11TFI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139084-S29GL128P11TF I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Access Time: 110ns Family Name: S29GL128P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): MX29LA129MLTI-90R; MX29LA129MHTI-10G; MX29LA129MLTI-90Q; MX29LA129MLTI-10; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 139084-S29GL128P11TFI020
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8)
Access Time: 110ns
Family Name: S29GL128P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): MX29LA129MLTI-90R; MX29LA129MHTI-10G; MX29LA129MLTI-90Q; MX29LA129MLTI-10;
Introduction Date: May 25, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL128P11TFI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL128P11TFI020
Integrated Circuits (ICs) - Memory - Memory S29GL128P11TFI020
IC FLASH 128MBIT PARALLEL 56TSOP

IC FLASH 128MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 139084-S29GL128P11TFI020 S29GL128P11TFI020
Product Name Memory - Flash - S29GL128P11TFI020 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details