Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL128P11FFIV10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211199-S29GL128P11FF IV10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Operating Supply Voltage: 1.65 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211199-S29GL128P11FF IV10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Operating Supply Voltage: 1.65 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 211199-S29GL128P11FFIV10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
211199-S29GL128P11FFIV10
Integrated Circuits(ICs) 211199-S29GL128P11FFIV10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211199-S29GL128P11FF IV10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Operating Supply Voltage: 1.65 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 211199-S29GL128P11FFIV10
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 110ns
Package: 64-LBGA
Manufacturer Device Package: 64-FBGA (11x13)
Operating Supply Voltage: 1.65 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 128M (16M x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128P11FFIV10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P11FFIV10
Integrated Circuits (ICs) - Memory S29GL128P11FFIV10
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 211199-S29GL128P11FFIV10 S29GL128P11FFIV10
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL116K0XMFN011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 16000 kbits
View Details
4 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - MD28F020-90 - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP
View Details
4 suppliers