Cypress Semiconductor Corp. Memory - Flash - S29GL128P11FFIS30 S29GL128P11FFIS30

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892971-S29GL128P11FF IS30 Series: GL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 110 ns 64-FBGA (13x11) Package: Tray Package: 64-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4706, S29GL128P11FFIS30-ND
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892971-S29GL128P11FF IS30 Series: GL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 110 ns 64-FBGA (13x11) Package: Tray Package: 64-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4706, S29GL128P11FFIS30-ND
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P11FFIS30 - 892971-S29GL128P11FFIS30 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P11FFIS30
892971-S29GL128P11FFIS30
Memory - Flash - S29GL128P11FFIS30 892971-S29GL128P11FFIS30
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892971-S29GL128P11FF IS30 Series: GL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 110 ns 64-FBGA (13x11) Package: Tray Package: 64-LBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 136 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 428-4706, S29GL128P11FFIS30-ND

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892971-S29GL128P11FFIS30
Series: GL-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 110 ns 64-FBGA (13x11)
Package: Tray
Package: 64-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4706, S29GL128P11FFIS30-ND

Buy Now
Integrated Circuits (ICs) - Memory - S29GL128P11FFIS30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P11FFIS30
Integrated Circuits (ICs) - Memory S29GL128P11FFIS30
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892971-S29GL128P11FFIS30 S29GL128P11FFIS30
Product Name Memory - Flash - S29GL128P11FFIS30 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (13x11) BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24LC04-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 4 kbits
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - 559861-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers