Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL128P10FFIS13

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139562-S29GL128P10FF IS13 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: * Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139562-S29GL128P10FF IS13 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: * Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 139562-S29GL128P10FFIS13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
139562-S29GL128P10FFIS13
Integrated Circuits(ICs) 139562-S29GL128P10FFIS13
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 139562-S29GL128P10FF IS13 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (13x11) Operating Supply Voltage: * Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (16M x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 139562-S29GL128P10FFIS13
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 100ns
Package: 64-LBGA
Manufacturer Device Package: 64-Fortified BGA (13x11)
Operating Supply Voltage: *
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 128M (16M x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Memory - S29GL128P10FFIS13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P10FFIS13
Integrated Circuits (ICs) - Memory S29GL128P10FFIS13
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 139562-S29GL128P10FFIS13 S29GL128P10FFIS13
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage * 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT28F001N-90B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 1000 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 448-S25FL032P0XNFB000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 32000 kbits
View Details
5 suppliers