Cypress Semiconductor Corp. Memory - Flash - S29GL128P10FFI013 S29GL128P10FFI013

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892969-S29GL128P10FF I013 Series: GL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL128P10FFI013-ND , 2832-S29GL128P10FFI0 13TR
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892969-S29GL128P10FF I013 Series: GL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL128P10FFI013-ND , 2832-S29GL128P10FFI0 13TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P10FFI013 - 892969-S29GL128P10FFI013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P10FFI013
892969-S29GL128P10FFI013
Memory - Flash - S29GL128P10FFI013 892969-S29GL128P10FFI013
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892969-S29GL128P10FF I013 Series: GL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: S29GL128P10FFI013-ND , 2832-S29GL128P10FFI0 13TR

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892969-S29GL128P10FFI013
Series: GL-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 64-FBGA (13x11)
Package: 64-LBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: S29GL128
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: S29GL128P10FFI013-ND, 2832-S29GL128P10FFI013TR

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL128P10FFI013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128P10FFI013
Integrated Circuits (ICs) - Memory S29GL128P10FFI013
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site
IC FLASH MEM 128MBIT PAGE 64BGA - 217-S29GL128P10FFI013 - Utmel Electronic Limited
Hong Kong, China
IC FLASH MEM 128MBIT PAGE 64BGA
217-S29GL128P10FFI013
IC FLASH MEM 128MBIT PAGE 64BGA 217-S29GL128P10FFI013
IC FLASH MEM 128MBIT PAGE 64BGA

IC FLASH MEM 128MBIT PAGE 64BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 892969-S29GL128P10FFI013 S29GL128P10FFI013 217-S29GL128P10FFI013
Product Name Memory - Flash - S29GL128P10FFI013 Integrated Circuits (ICs) - Memory IC FLASH MEM 128MBIT PAGE 64BGA
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (13x11) BGA 64-LBGA
Access Time 100 ns 100 ns
Density 128000 kbits 134218 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - S25FL064P0XMFI000S - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
2 suppliers