Cypress Semiconductor Corp. Memory - Flash - S29GL128P10FFI012 S29GL128P10FFI012

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932738-S29GL128P10FF I012 Series: GL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932738-S29GL128P10FF I012 Series: GL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P10FFI012 - 932738-S29GL128P10FFI012 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P10FFI012
932738-S29GL128P10FFI012
Memory - Flash - S29GL128P10FFI012 932738-S29GL128P10FFI012
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932738-S29GL128P10FF I012 Series: GL-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 64-FBGA (13x11) Package: 64-LBGA Package: Reel - TR Mounting: Surface Mount Family Name: S29GL128 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932738-S29GL128P10FFI012
Series: GL-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 64-FBGA (13x11)
Package: 64-LBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: S29GL128
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL128P10FFI012 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL128P10FFI012
Integrated Circuits (ICs) - Memory - Memory S29GL128P10FFI012
IC FLASH 128MBIT PARALLEL 64FBGA

IC FLASH 128MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 932738-S29GL128P10FFI012 S29GL128P10FFI012
Product Name Memory - Flash - S29GL128P10FFI012 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (13x11)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S181PC-G - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
Memory IC and Storage Component - 2020-1819-0876 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details