Cypress Semiconductor Corp. Memory - Unclassified Memory - S29GL128N11TFVR10 S29GL128N11TFVR10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793571-S29GL128N11TF VR10 Series: GL-N Operating Temperature Range: -40°C ~ 105°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 110ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793571-S29GL128N11TF VR10 Series: GL-N Operating Temperature Range: -40°C ~ 105°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 110ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - S29GL128N11TFVR10 - 793571-S29GL128N11TFVR10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - S29GL128N11TFVR10
793571-S29GL128N11TFVR10
Memory - Unclassified Memory - S29GL128N11TFVR10 793571-S29GL128N11TFVR10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793571-S29GL128N11TF VR10 Series: GL-N Operating Temperature Range: -40°C ~ 105°C (TA) Technology: FLASH - NOR Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 110ns Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 110ns Memory Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793571-S29GL128N11TFVR10
Series: GL-N
Operating Temperature Range: -40°C ~ 105°C (TA)
Technology: FLASH - NOR
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 110ns
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 793571-S29GL128N11TFVR10
Product Name Memory - Unclassified Memory - S29GL128N11TFVR10
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Memory - 448-S25FL064P0XMFB000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers
 - 27S19AJC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type PLCC; PLCC20
View Details
3 suppliers