Cypress Semiconductor Corp. Memory - Flash - S29GL128N11FFA020 S29GL128N11FFA020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892968-S29GL128N11FF A020 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 110 ns 64-FBGA (13x11) Package: Tray Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892968-S29GL128N11FF A020 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 110 ns 64-FBGA (13x11) Package: Tray Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128N11FFA020 - 892968-S29GL128N11FFA020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128N11FFA020
892968-S29GL128N11FFA020
Memory - Flash - S29GL128N11FFA020 892968-S29GL128N11FFA020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892968-S29GL128N11FF A020 Series: GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 110 ns 64-FBGA (13x11) Package: Tray Package: 64-LBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (13x11) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892968-S29GL128N11FFA020
Series: GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 110 ns 64-FBGA (13x11)
Package: Tray
Package: 64-LBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (13x11)
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Integrated Circuits (ICs) - Memory - S29GL128N11FFA020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL128N11FFA020
Integrated Circuits (ICs) - Memory S29GL128N11FFA020
IC FLASH MEMORY NOR PARALLEL

IC FLASH MEMORY NOR PARALLEL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892968-S29GL128N11FFA020 S29GL128N11FFA020
Product Name Memory - Flash - S29GL128N11FFA020 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (13x11) BGA
Unlock Full Specs
to access all available technical data

Similar Products

 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XMFI043 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers