Cypress Semiconductor Corp. Memory - Unclassified Memory - S29GL128N11FFA02 S29GL128N11FFA02

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 186141-S29GL128N11FF A02 Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 186141-S29GL128N11FF A02 Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - S29GL128N11FFA02 - 186141-S29GL128N11FFA02 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - S29GL128N11FFA02
186141-S29GL128N11FFA02
Memory - Unclassified Memory - S29GL128N11FFA02 186141-S29GL128N11FFA02
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 186141-S29GL128N11FF A02 Technology: FLASH - NOR Memory Size: 128Mb (16M x 8, 8M x 16) Access Time: 110ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 186141-S29GL128N11FFA02
Technology: FLASH - NOR
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 110ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 186141-S29GL128N11FFA02
Product Name Memory - Unclassified Memory - S29GL128N11FFA02
Memory Category Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
 - AT49BV640D-70CI - Rochester Electronics
Specs
Memory Category Flash
Package Type BGA; CABGA48
View Details
3 suppliers
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details