Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028530-S29GL128M10F
Mounting: SMD (SMT)
Memory Type: NOR
Interface: Parallel
Access Time: 100 ns
Density: 128 Mb
Sync/Async: Asynchronous
Number of Pins: 64
Categories: OEM Parts( S )
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 60 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028530-S29GL128M10FFIR10 |
| Product Name | OEM Parts - OEM Parts ( S ) - S29GL128M10FFIR10 |