Cypress Semiconductor Corp. Memory - Flash - S29GL064S90TFVV10 S29GL064S90TFVV10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892967-S29GL064S90TF VV10 Series: GL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 56-TSOP Package: Tray Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Family Name: S29GL064 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-S29GL064S90TFVV 10, S29GL064S90TFVV10-ND , 428-4705
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892967-S29GL064S90TF VV10 Series: GL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 56-TSOP Package: Tray Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Family Name: S29GL064 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-S29GL064S90TFVV 10, S29GL064S90TFVV10-ND , 428-4705
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL064S90TFVV10 - 892967-S29GL064S90TFVV10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL064S90TFVV10
892967-S29GL064S90TFVV10
Memory - Flash - S29GL064S90TFVV10 892967-S29GL064S90TFVV10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892967-S29GL064S90TF VV10 Series: GL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 56-TSOP Package: Tray Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Family Name: S29GL064 Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 91 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: 2015-S29GL064S90TFVV 10, S29GL064S90TFVV10-ND , 428-4705

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892967-S29GL064S90TFVV10
Series: GL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 56-TSOP
Package: Tray
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Family Name: S29GL064
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 91
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 2015-S29GL064S90TFVV10, S29GL064S90TFVV10-ND, 428-4705

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064S90TFVV10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064S90TFVV10
Integrated Circuits (ICs) - Memory S29GL064S90TFVV10
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892967-S29GL064S90TFVV10 S29GL064S90TFVV10
Product Name Memory - Flash - S29GL064S90TFVV10 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOP; 56-TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - MPD23754MPZP - Quarktwin Technology Ltd.
View Details
2 suppliers
5V Memory IC and Storage Component - 774-AM29F400BB-70SE - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
Memory - 24C01-I/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details