Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL064S90FHVV10

Description
Win Source Part Number: 1254856-S29GL064S90F HVV10 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 360 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL064
Request a Quote Datasheet
Description
Win Source Part Number: 1254856-S29GL064S90F HVV10 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 360 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254856-S29GL064S90FHVV10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254856-S29GL064S90FHVV10
Integrated Circuits (ICs) - Memory 1254856-S29GL064S90FHVV10
Win Source Part Number: 1254856-S29GL064S90F HVV10 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 360 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL064

Win Source Part Number: 1254856-S29GL064S90FHVV10
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 90 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL064

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1254856-S29GL064S90FHVV10
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - A2C00063405 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers