Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL064S80TFIV10

Description
Win Source Part Number: 1226806-S29GL064S80T FIV10 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 910 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 80 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29GL064S80TFIV10-ND ,1274-1158 Base Product Number: S29GL064
Request a Quote Datasheet
Description
Win Source Part Number: 1226806-S29GL064S80T FIV10 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 910 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 80 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29GL064S80TFIV10-ND ,1274-1158 Base Product Number: S29GL064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1226806-S29GL064S80TFIV10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1226806-S29GL064S80TFIV10
Integrated Circuits (ICs) - Memory 1226806-S29GL064S80TFIV10
Win Source Part Number: 1226806-S29GL064S80T FIV10 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 910 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 80 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: S29GL064S80TFIV10-ND ,1274-1158 Base Product Number: S29GL064

Win Source Part Number: 1226806-S29GL064S80TFIV10
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 910
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 80 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: S29GL064S80TFIV10-ND,1274-1158
Base Product Number: S29GL064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064S80TFIV10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064S80TFIV10
Integrated Circuits (ICs) - Memory S29GL064S80TFIV10
IC FLASH 64MBIT PARALLEL 56TSOP

IC FLASH 64MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1226806-S29GL064S80TFIV10 S29GL064S80TFIV10
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 80 ns 80 ns
Cycle Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - IS29GL512S-11DHV01 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details