Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL064S70TFI030

Description
Win Source Part Number: 958022-S29GL064S70TF I030 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 960 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Alternative Parts (Cross-Reference): MX29LV640EBTI-70G; MX29GL640EHT2I-70G; MX29GL640ETTI-70G; MX29GL640EBTI-70GS29 GL064S70TFI030.; ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 1274-1156,-S29GL064S 70TFI030,S29GL064S70 TFI030-ND Base Product Number: S29GL064
Request a Quote Datasheet
Description
Win Source Part Number: 958022-S29GL064S70TF I030 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 960 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Alternative Parts (Cross-Reference): MX29LV640EBTI-70G; MX29GL640EHT2I-70G; MX29GL640ETTI-70G; MX29GL640EBTI-70GS29 GL064S70TFI030.; ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 1274-1156,-S29GL064S 70TFI030,S29GL064S70 TFI030-ND Base Product Number: S29GL064
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 958022-S29GL064S70TFI030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
958022-S29GL064S70TFI030
Integrated Circuits (ICs) - Memory 958022-S29GL064S70TFI030
Win Source Part Number: 958022-S29GL064S70TF I030 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 960 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Alternative Parts (Cross-Reference): MX29LV640EBTI-70G; MX29GL640EHT2I-70G; MX29GL640ETTI-70G; MX29GL640EBTI-70GS29 GL064S70TFI030.; ECCN: 3A991B1A Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 1274-1156,-S29GL064S 70TFI030,S29GL064S70 TFI030-ND Base Product Number: S29GL064

Win Source Part Number: 958022-S29GL064S70TFI030
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 960
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MX29LV640EBTI-70G; MX29GL640EHT2I-70G; MX29GL640ETTI-70G; MX29GL640EBTI-70GS29GL064S70TFI030.;
ECCN: 3A991B1A
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 1274-1156,-S29GL064S70TFI030,S29GL064S70TFI030-ND
Base Product Number: S29GL064

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064S70TFI030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064S70TFI030
Integrated Circuits (ICs) - Memory S29GL064S70TFI030
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 958022-S29GL064S70TFI030 S29GL064S70TFI030
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 70 ns 70 ns
Cycle Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 6116LA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details