Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 042403-S29GL064N90TF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 64Mb (4M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC FLASH 64M PARALLEL 48TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
IC FLASH 64MBIT PARALLEL 48TSOP
FLASH - NOR Memory IC 64Mbit Parallel 90 ns 48-TSOP
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 042403-S29GL064N90TFI070 | 217-S29GL064N90TFI070 | S29GL064N90TFI070 | S29GL064N90TFI070 | S29GL064N90TFI070 |
| Product Name | Memory - Flash - S29GL064N90TFI070 | IC FLASH 64M PARALLEL 48TSOP | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH - NOR | Flash; FLASH |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 48-TSOP | 48-TFSOP (0.724, 18.40mm Width) | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | |
| Supply Voltage | 2.7 V ~ 3.6 V | 3V | Surface Mount | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |