Cypress Semiconductor Corp. Memory - Flash - S29GL064N90TFA023 S29GL064N90TFA023

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932732-S29GL064N90TF A023 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 56-TSOP Package: Reel - TR Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932732-S29GL064N90TF A023 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 56-TSOP Package: Reel - TR Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL064N90TFA023 - 932732-S29GL064N90TFA023 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL064N90TFA023
932732-S29GL064N90TFA023
Memory - Flash - S29GL064N90TFA023 932732-S29GL064N90TFA023
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932732-S29GL064N90TF A023 Series: Automotive, AEC-Q100, GL-N Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 56-TSOP Package: Reel - TR Package: 56-TFSOP (0.724", 18.40mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 56-TSOP ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932732-S29GL064N90TFA023
Series: Automotive, AEC-Q100, GL-N
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 90 ns 56-TSOP
Package: Reel - TR
Package: 56-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSOP
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 932732-S29GL064N90TFA023
Product Name Memory - Flash - S29GL064N90TFA023
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Quad Memory IC and Storage Component - 774-S25FL064LABMFB011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8 ns
Endurance 100000 Write/Erase Cycles
View Details
4 suppliers
Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details