Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL064N90TFA010

Description
Win Source Part Number: 1255550-S29GL064N90T FA010 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, GL-N Package: Tray Standard Package: 91 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255550-S29GL064N90T FA010 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, GL-N Package: Tray Standard Package: 91 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255550-S29GL064N90TFA010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255550-S29GL064N90TFA010
Integrated Circuits (ICs) - Memory 1255550-S29GL064N90TFA010
Win Source Part Number: 1255550-S29GL064N90T FA010 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, GL-N Package: Tray Standard Package: 91 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1255550-S29GL064N90TFA010
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, GL-N
Package: Tray
Standard Package: 91
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 90 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064N90TFA010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064N90TFA010
Integrated Circuits (ICs) - Memory S29GL064N90TFA010
IC FLASH 64MBIT PARALLEL 48TSOP

IC FLASH 64MBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255550-S29GL064N90TFA010 S29GL064N90TFA010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns 90 ns
Cycle Time 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 8 925 904 554 XF - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers