Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL064N90FFI043

Description
Win Source Part Number: 1255055-S29GL064N90F FI043 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote Datasheet
Description
Win Source Part Number: 1255055-S29GL064N90F FI043 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255055-S29GL064N90FFI043 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255055-S29GL064N90FFI043
Integrated Circuits (ICs) - Memory 1255055-S29GL064N90FFI043
Win Source Part Number: 1255055-S29GL064N90F FI043 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tape & Reel (TR) Standard Package: 1,600 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (8M x 8, 4M x 16) Access Time: 90 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp

Win Source Part Number: 1255055-S29GL064N90FFI043
Category: Integrated Circuits (ICs)>Memory
Series: GL-N
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (8M x 8, 4M x 16)
Access Time: 90 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL064N90FFI043 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL064N90FFI043
Integrated Circuits (ICs) - Memory S29GL064N90FFI043
IC FLASH 64MBIT PARALLEL 64FBGA

IC FLASH 64MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255055-S29GL064N90FFI043 S29GL064N90FFI043
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns 90 ns
Cycle Time 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - S25FL032P0XNFV011M - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
2 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details